EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C7158M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C7158M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C7158M000
Aluminum Electrolytic Capacitors: Single-ended B41858C7158M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1135150-B41858C7158M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1135150-B41858C7158M000
Capacitors - Aluminum Electrolytic Capacitors 1135150-B41858C7158M000
Win Source Part Number: 1135150-B41858C7158M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41858 Package: Bulk Applications: Automotive Height - Seated (Max): 1.063" (27.00mm) Standard Package: 750 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.295" (7.50mm) Impedance: 29 mOhms ESR (Equivalent Series Resistance): 31mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41858C7158M-ND,B418 58C7158M Ripple Current @ High Frequency: 2.483 A @ 100 kHz

Win Source Part Number: 1135150-B41858C7158M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41858
Package: Bulk
Applications: Automotive
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 750
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 29 mOhms
ESR (Equivalent Series Resistance): 31mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41858C7158M-ND,B41858C7158M
Ripple Current @ High Frequency: 2.483 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
Automotive 1500uF 35V 0.031 Ohm Capacitor
58-B41858C7158M000
Automotive 1500uF 35V 0.031 Ohm Capacitor 58-B41858C7158M000
Cap Aluminum Lytic 1500uF 35V 20% (16 X 25mm) Radial 7.5mm 0.031 Ohm 2.483A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C7158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 35V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 35V, 0.031 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7158M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 35V 20% (16 X 25mm) Radial 7.5mm 0.031 Ohm 2.483A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C7158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 35V, 0.031 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 35V, 0.031 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41858C7158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41858C7158M000-ND
Aluminum Electrolytic Capacitors 495-B41858C7158M000-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 10kHz 5000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C7158M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C7158M000
Capacitors - Aluminum Electrolytic Capacitors B41858C7158M000
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
Cap, 1500Μf, 35V, 20%; Capacitance Epcos - 16AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 35V, 20%; Capacitance Epcos
16AC3013
Cap, 1500Μf, 35V, 20%; Capacitance Epcos 16AC3013
CAP, 1500µF, 35V, 20%; Capacitance:1500µF; Voltage Rating:35V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 1500µF, 35V, 20%; Capacitance:1500µF; Voltage Rating:35V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C7158M000 1135150-B41858C7158M000 58-B41858C7158M000 495-B41858C7158M000-ND B41858C7158M000 16AC3013
Product Name Aluminum Electrolytic Capacitors: Single-ended Capacitors - Aluminum Electrolytic Capacitors Automotive 1500uF 35V 0.031 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Μf, 35V, 20%; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers