EPCOS AG Aluminum Electrolytic Capacitors B41858C7127M000

Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 274mOhm @ 10kHz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 274mOhm @ 10kHz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6001-ND
Aluminum Electrolytic Capacitors 495-6001-ND
120µF 35V Aluminum Electrolytic Capacitors Radial, Can 274mOhm @ 10kHz 3000 Hrs @ 105°C

120µF 35V Aluminum Electrolytic Capacitors Radial, Can 274mOhm @ 10kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 114867512 - Radwell International
Willingboro, NJ, United States
Capacitor
114867512
Capacitor 114867512
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 120UF, 35VDC, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 120UF, 35VDC, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41858C7127M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C7127M000
Capacitors - Aluminum Electrolytic Capacitors B41858C7127M000
CAP ALUM 120UF 20% 35V RADIAL

CAP ALUM 120UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-6001-ND 114867512 B41858C7127M000
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details