Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 5mm 0.646 Ohm 0.34A 3000h 105°C Ammo Automotive AEC-Q200 Product overview: B41858C6107M8 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 50V, 0.646 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 50V, 0.646 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C6107M8 can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 646mOhm @ 10kHz 3000 Hrs @ 105°C
CAP ALUM 100UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41858C6107M8 | B41858C6107M8-ND | B41858C6107M8 |
| Product Name | Automotive 100uF 50V 0.646 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts |