EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C4398M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C4398M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C4398M000
Aluminum Electrolytic Capacitors: Single-ended B41858C4398M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - B41858C4398M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41858C4398M000-ND
Aluminum Electrolytic Capacitors B41858C4398M000-ND
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 10kHz 5000 Hrs @ 105°C

3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 3900uF 16V 0.034 Ohm Capacitor
58-B41858C4398M000
Automotive 3900uF 16V 0.034 Ohm Capacitor 58-B41858C4398M000
Cap Aluminum Lytic 3900uF 16V 20% (18 X 20mm) Radial 7.5mm 0.034 Ohm 2.381A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C4398M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3900uF, 16V, 0.034 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3900uF, 16V, 0.034 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C4398M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3900uF 16V 20% (18 X 20mm) Radial 7.5mm 0.034 Ohm 2.381A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C4398M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3900uF, 16V, 0.034 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3900uF, 16V, 0.034 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C4398M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C4398M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C4398M000
Capacitors - Aluminum Electrolytic Capacitors B41858C4398M000
CAP ALUM 3900UF 20% 16V RADIAL

CAP ALUM 3900UF 20% 16V RADIAL

Supplier's Site
Cap, 3900Μf, 16V, 20% Rohs Compliant Epcos - 16AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Μf, 16V, 20% Rohs Compliant Epcos
16AC2995
Cap, 3900Μf, 16V, 20% Rohs Compliant Epcos 16AC2995
CAP, 3900µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 3900µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C4398M000 B41858C4398M000-ND 58-B41858C4398M000 B41858C4398M000 16AC2995
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Automotive 3900uF 16V 0.034 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 3900Μf, 16V, 20% Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details