CAP ALUM 6800UF 20% 10V RADIAL Product overview: B41858C3688M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C3688M can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 770950-B41858C3688M
Series: B41858
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 10V
Applications: Automotive
Capacitance: 6800μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 22 mOhm
ESR (Equivalent Series Resistance): 24 mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - High Frequency: 3.122A @ 100kHz
Height - Seated (Maximum): 1.319" (33.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
CAP ALUM 6800UF 20% 10V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41858C3688M | 770950-B41858C3688M | B41858C3688M |
| Product Name | 6800UF 10V Capacitor | Aluminum Capacitors - B41858C3688M | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF |