Aluminum Electrolytic Capacitors: Single-ended
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 50V 20% (10 X 16mm) Radial 5mm 1.1A 3000h 105°C Bulk Product overview: B41856C6227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, 1.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41856C6227M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 220uF 20% STD Leads
CAP ALUM 220UF 20% 50V RADIAL
CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41856C6227M000 | 495-B41856C6227M000-ND | 58-B41856C6227M000 | B41856C6227M000 | B41856C6227M000 | 83AH9770 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 220uF 50V 1.1A Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Applications | General Purpose | General Purpose; General Purpose |