Cap Aluminum Lytic 10000uF 16V 20% (18 X 35mm) Radial 7.5mm 0.06 Ohm 1.95A 2000h 105°C Bulk Product overview: B41851F4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 0.06 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41851F4109M000 can be used for catalog matching and distributor lookup.
CAP ALUM 10000UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58-B41851F4109M000 | B41851F4109M000 |
| Product Name | 10000uF 16V 0.06 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts |