Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 25mm) Radial 5mm 0.23 Ohm 0.85A 2000h 105°C Bulk Product overview: B41851A7108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 0.23 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 0.23 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41851A7108M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011417-B41851A7108M
Packaging: Bulk
Voltage Rating: 35V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 1000μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
ESR: 230 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Dimension: Radial, Can
Ripple Current - Low Frequency: 810mA @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1000UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B41851A7108M000 | 1011417-B41851A7108M000 | 495-B41851A7108M000-ND | B41851A7108M000 |
| Product Name | 1000uF 35V 0.23 Ohm Capacitor | Aluminum Capacitors - B41851A7108M000 | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts |