100µF 16V Aluminum Electrolytic Capacitors Radial, Can 3.3Ohm @ 120Hz 2000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | B41821A4107M8-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |