EPCOS AG 1500uF 6.3V 0.31 Ohm Capacitor B41821A2158M000

Description
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 16mm) Radial 5mm 0.31 Ohm 0.75A 2000h 85°C Bulk Product overview: B41821A2158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41821A2158M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 16mm) Radial 5mm 0.31 Ohm 0.75A 2000h 85°C Bulk Product overview: B41821A2158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41821A2158M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 6.3V 0.31 Ohm Capacitor
58-B41821A2158M000
1500uF 6.3V 0.31 Ohm Capacitor 58-B41821A2158M000
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 16mm) Radial 5mm 0.31 Ohm 0.75A 2000h 85°C Bulk Product overview: B41821A2158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41821A2158M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 16mm) Radial 5mm 0.31 Ohm 0.75A 2000h 85°C Bulk Product overview: B41821A2158M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41821A2158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41821A2158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41821A2158M000-ND
Aluminum Electrolytic Capacitors 495-B41821A2158M000-ND
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 310mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 310mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41821A2158M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41821A2158M000
Capacitors - Aluminum Electrolytic Capacitors B41821A2158M000
CAP ALUM 1500UF 20% 6.3V RADIAL

CAP ALUM 1500UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B41821A2158M000 495-B41821A2158M000-ND B41821A2158M000
Product Name 1500uF 6.3V 0.31 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details