TDK Corporation Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41790A7148Q001

Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star - B41790A7148Q001 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
B41790A7148Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41790A7148Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Supplier's Site
Aluminum Electrolytic Capacitors - B41790A7148Q001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41790A7148Q001-ND
Aluminum Electrolytic Capacitors B41790A7148Q001-ND
1400µF 35V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 100mOhm @ 100Hz 5000 Hrs @ 125°C

1400µF 35V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 100mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Cap, 1400Μf, 35V; Capacitance Epcos - 16AC2986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1400Μf, 35V; Capacitance Epcos
16AC2986
Cap, 1400Μf, 35V; Capacitance Epcos 16AC2986
CAP, 1400µF, 35V; Capacitance:1400µF; Voltage Rating:35V; Product Range:B41790 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1400µF, 35V; Capacitance:1400µF; Voltage Rating:35V; Product Range:B41790 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41790A7148Q001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41790A7148Q001
Capacitors - Aluminum Electrolytic Capacitors B41790A7148Q001
CAP ALUM 1400UF 35V T/H

CAP ALUM 1400UF 35V T/H

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41790A7148Q001 B41790A7148Q001-ND 16AC2986 B41790A7148Q001
Product Name Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star Aluminum Electrolytic Capacitors Cap, 1400Μf, 35V; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1400 microF 1400 microF 1400 microF 1400 microF
Capacitance Tolerance 0 (+/- %) 30 (+/- %) -10 (+/- %) 30 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers