1400µF 40V Aluminum Electrolytic Capacitors Radial, Can 52mOhm @ 100Hz 10000 Hrs @ 125°C
CAP ALUM 1400UF 40V RADIAL
CAP, 1400µF, 40V; Capacitance:1400µF; Voltage Rating:40V; Product Range:B41789 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:18mm; Lead Spacing:-; Height:39mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41789K7148Q001-ND | B41789K7148Q001 | 16AC2985 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1400Μf, 40V; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic |