Aluminum Electrolytic Capacitors: Axial-lead/Soldering
CAP ALUM 1000UF 40V RADIAL
| TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41789A7108Q001 | B41789A7108Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |