EPCOS AG Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41789A5138Q001

Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star - B41789A5138Q001 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
B41789A5138Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41789A5138Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Supplier's Site
Aluminum Electrolytic Capacitors - B41789A5138Q001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41789A5138Q001-ND
Aluminum Electrolytic Capacitors B41789A5138Q001-ND
1300µF 25V Aluminum Electrolytic Capacitors Radial, Can 75mOhm @ 100Hz 10000 Hrs @ 125°C

1300µF 25V Aluminum Electrolytic Capacitors Radial, Can 75mOhm @ 100Hz 10000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41789A5138Q001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41789A5138Q001
Capacitors - Aluminum Electrolytic Capacitors B41789A5138Q001
CAP ALUM 1300UF 25V RADIAL

CAP ALUM 1300UF 25V RADIAL

Supplier's Site
Cap, 1300Μf, 25V; Capacitance Epcos - 16AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Μf, 25V; Capacitance Epcos
16AC2982
Cap, 1300Μf, 25V; Capacitance Epcos 16AC2982
CAP, 1300µF, 25V; Capacitance:1300µF; Voltage Rating:25V; Product Range:B41789 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1300µF, 25V; Capacitance:1300µF; Voltage Rating:25V; Product Range:B41789 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41789A5138Q001 B41789A5138Q001-ND B41789A5138Q001 16AC2982
Product Name Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1300Μf, 25V; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1300 microF 1300 microF 1300 microF 1300 microF
Capacitance Tolerance 0 (+/- %) 30 (+/- %) 30 (+/- %) -10 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details