Aluminum Electrolytic Capacitors: Axial-lead/Soldering
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863094-B41693A9108Q0
Series: B41693
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 µF 100 V Aluminum Electrolytic Capacitors Axial, Can 85mOhm @ 100Hz 5000 Hrs @ 125°C
Package: Axial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: B41693A9108Q 1, B41693A9108Q1
1000µF 100V Aluminum Electrolytic Capacitors Axial, Can 85mOhm @ 100Hz 5000 Hrs @ 125°C
Cap Aluminum Lytic 1000uF 100V -10% to 30% (21 X 49mm) Axial 0.085 Ohm 6.1A 5000h 150°C Pallet Automotive AEC-Q200 Product overview: B41693A9108Q001 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 100V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 100V, 0.085 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41693A9108Q001 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 100V AXIAL
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41693A9108Q001 | 863094-B41693A9108Q001 | 495-B41693A9108Q001-ND | 58-B41693A9108Q001 | B41693A9108Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Aluminum Capacitors - B41693A9108Q001 | Aluminum Electrolytic Capacitors | Automotive 1000uF 100V 0.085 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |