EPCOS AG Aluminum Electrolytic Capacitors B41692A8228Q7

Description
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 25mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 25mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3717-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3717-ND
Aluminum Electrolytic Capacitors 495-3717-ND
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 25mOhm @ 100Hz 5000 Hrs @ 125°C

2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 25mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41692A8228Q7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41692A8228Q7
Capacitors - Aluminum Electrolytic Capacitors B41692A8228Q7
CAP ALUM 2200UF 63V AXIAL

CAP ALUM 2200UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-3717-ND B41692A8228Q7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details