220µF 63V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2000 Hrs @ 150°C
CAP ALUM 220UF 63V AXIAL Product overview: B41691A8227Q7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41691A8227Q7 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863093-B41691A8227Q7
Series: B41691
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF 63 V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2000 Hrs @ 150°C
Package: Tray
Package: Axial, Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: B41691A8227Q 7, 495-3716, B41691A8227Q 7, B41691A8227Q007, -495-3716, -495-3716-ND
CAP ALUM 220UF 63V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3716-ND | 58-B41691A8227Q7 | 863093-B41691A8227Q7 | B41691A8227Q7 |
| Product Name | Aluminum Electrolytic Capacitors | 220UF 63V Capacitor | Aluminum Capacitors - B41691A8227Q7 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |