The Epcos aluminum electrolytic capacitor, part number 16AC2977, features a capacitance of 2500OºF and a voltage rating of 35V. It is designed for applications requiring high reliability and stability, particularly in automotive electronics. The capacitor has a capacitance tolerance of +30% and -10%, and operates effectively in a temperature range from -55°C to 140°C. It is constructed with an aluminum case and insulating sleeve, ensuring charge/discharge-pro
Aluminum Electrolytic Capacitors: Axial-lead/Soldering
2500µF 35V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 5000 Hrs @ 125°C
CAP, 2500µF, 35V; Capacitance:2500µF; Voltage Rating:35V; Product Range:B41690 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:18mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM 2500UF 35V AXIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41690A7258Q001 | 495-B41690A7258Q001-ND | 16AC2977 | B41690A7258Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Aluminum Electrolytic Capacitors | Cap, 2500Μf, 35V; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2500 microF | 2500 microF | 2500 microF | 2500 microF |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) |
| Applications | Automotive | Automotive; Automotive |