Aluminum Electrolytic Capacitors: Axial-lead/Soldering
AXIAL 1400UF 35V
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41690A7148Q001 | 495-B41690A7148Q001-ND |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1400 microF | 1400 microF |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) |
| Applications | Automotive |