EPCOS AG Capacitors - Aluminum Electrolytic Capacitors B41690A5438Q7

Description
Win Source Part Number: 960464-B41690A5438Q7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41690 Package: Bulk Applications: Automotive Standard Package: 360 Capacitance: 4300 µF Tolerance: -10%, +30% Voltage - Rated: 25 V Impedance: 21 mOhms ESR (Equivalent Series Resistance): 40mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41690A5438Q 7,B41690A5438Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 5.9 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 960464-B41690A5438Q7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41690 Package: Bulk Applications: Automotive Standard Package: 360 Capacitance: 4300 µF Tolerance: -10%, +30% Voltage - Rated: 25 V Impedance: 21 mOhms ESR (Equivalent Series Resistance): 40mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41690A5438Q 7,B41690A5438Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 5.9 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 960464-B41690A5438Q7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
960464-B41690A5438Q7
Capacitors - Aluminum Electrolytic Capacitors 960464-B41690A5438Q7
Win Source Part Number: 960464-B41690A5438Q7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41690 Package: Bulk Applications: Automotive Standard Package: 360 Capacitance: 4300 µF Tolerance: -10%, +30% Voltage - Rated: 25 V Impedance: 21 mOhms ESR (Equivalent Series Resistance): 40mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41690A5438Q 7,B41690A5438Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 5.9 A @ 10 kHz

Win Source Part Number: 960464-B41690A5438Q7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41690
Package: Bulk
Applications: Automotive
Standard Package: 360
Capacitance: 4300 µF
Tolerance: -10%, +30%
Voltage - Rated: 25 V
Impedance: 21 mOhms
ESR (Equivalent Series Resistance): 40mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41690A5438Q 7,B41690A5438Q007
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ High Frequency: 5.9 A @ 10 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 960464-B41690A5438Q7
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers