EPCOS AG Aluminum Capacitors - B41689A8827Q001 B41689A8827Q001

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 766852-B41689A8827Q0 01 Series: B41689 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 63V Applications: Automotive Capacitance: 820μF Tolerance: -10%, +30% Impedance: 26 mOhm ESR (Equivalent Series Resistance): 287 mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 125°C Polarization: Polar Family Name: B41689 Categories: Capacitors Dimension: 0.709" Dia x 1.535" L (18.00mm x 39.00mm) Ripple Current - High Frequency: 6.1A @ 10kHz Introduction Date: November 16, 2012 Country of Origin: Brazil Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 766852-B41689A8827Q0 01 Series: B41689 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 63V Applications: Automotive Capacitance: 820μF Tolerance: -10%, +30% Impedance: 26 mOhm ESR (Equivalent Series Resistance): 287 mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 125°C Polarization: Polar Family Name: B41689 Categories: Capacitors Dimension: 0.709" Dia x 1.535" L (18.00mm x 39.00mm) Ripple Current - High Frequency: 6.1A @ 10kHz Introduction Date: November 16, 2012 Country of Origin: Brazil Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B41689A8827Q001 - 766852-B41689A8827Q001 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41689A8827Q001
766852-B41689A8827Q001
Aluminum Capacitors - B41689A8827Q001 766852-B41689A8827Q001
Manufacturer: EPCOS (TDK) Win Source Part Number: 766852-B41689A8827Q0 01 Series: B41689 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 63V Applications: Automotive Capacitance: 820μF Tolerance: -10%, +30% Impedance: 26 mOhm ESR (Equivalent Series Resistance): 287 mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 125°C Polarization: Polar Family Name: B41689 Categories: Capacitors Dimension: 0.709" Dia x 1.535" L (18.00mm x 39.00mm) Ripple Current - High Frequency: 6.1A @ 10kHz Introduction Date: November 16, 2012 Country of Origin: Brazil Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766852-B41689A8827Q001
Series: B41689
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial, Can
Voltage Rating: 63V
Applications: Automotive
Capacitance: 820μF
Tolerance: -10%, +30%
Impedance: 26 mOhm
ESR (Equivalent Series Resistance): 287 mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 125°C
Polarization: Polar
Family Name: B41689
Categories: Capacitors
Dimension: 0.709" Dia x 1.535" L (18.00mm x 39.00mm)
Ripple Current - High Frequency: 6.1A @ 10kHz
Introduction Date: November 16, 2012
Country of Origin: Brazil
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
820UF 63V Capacitor - 58-B41689A8827Q001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UF 63V Capacitor
58-B41689A8827Q001
820UF 63V Capacitor 58-B41689A8827Q001
CAP ALUM 820UF 63V AXIAL Product overview: B41689A8827Q001 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41689A8827Q001 can be used for catalog matching and distributor lookup.

CAP ALUM 820UF 63V AXIAL Product overview: B41689A8827Q001 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41689A8827Q001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41689A8827Q001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41689A8827Q001
Capacitors - Aluminum Electrolytic Capacitors B41689A8827Q001
CAP ALUM 820UF 63V AXIAL

CAP ALUM 820UF 63V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 766852-B41689A8827Q001 58-B41689A8827Q001 B41689A8827Q001
Product Name Aluminum Capacitors - B41689A8827Q001 820UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 820 microF 820 microF 820 microF
Capacitance Tolerance 30 (+/- %) -10 (+/- %) 30 (+/- %)
WVDC 63 volts 63 volts 63 volts
WVAC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers