Aluminum Electrolytic Capacitors: Axial-lead/Soldering
CAP ALUM 1400UF 40V AXIAL
| TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41689A7148Q001 | B41689A7148Q001 |
| Product Name | Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1400 microF | 1400 microF |
| Capacitance Tolerance | 0 (+/- %) | 30 (+/- %) |
| Technology | Single-Layer |