8100µF 63V Aluminum Electrolytic Capacitors Radial, Can 13mOhm @ 100Hz 5000 Hrs @ 125°C
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021859-B41605B8818M
Packaging: Bulk
Voltage Rating: 63V
Applications: Automotive
Height - Seated (Max): 2.047" (52.00mm)
Mounting: Through Hole
Capacitance: 8100μF
Tolerance: ±20%
Lead Spacing: 0.331" (8.40mm)
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
ESR: 13 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Radial, Can
Ripple Current - High Frequency: 10A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
CAP ALUM 8100UF 20% 63V RADIAL Product overview: B41605B8818M008 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8100UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41605B8818M008 can be used for catalog matching and distributor lookup.
CAP ALUM 8100UF 20% 63V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41605B8818M008-ND | 1021859-B41605B8818M008 | 58-B41605B8818M008 | B41605B8818M008 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - B41605B8818M008 | 8100UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |