EPCOS AG Aluminum Electrolytic Capacitors B41605A8208M008

Description
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41605A8208M008-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41605A8208M008-ND
Aluminum Electrolytic Capacitors B41605A8208M008-ND
2000µF 63V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100Hz 5000 Hrs @ 125°C

2000µF 63V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A8208M008 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A8208M008
Capacitors - Aluminum Electrolytic Capacitors B41605A8208M008
CAP ALUM 2000UF 20% 63V RADIAL

CAP ALUM 2000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41605A8208M008-ND B41605A8208M008
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers