EPCOS AG Aluminum Electrolytic Capacitors B41605A7388M002

Description
3800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 22mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
3800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 22mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3705-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3705-ND
Aluminum Electrolytic Capacitors 495-3705-ND
3800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 22mOhm @ 100Hz 5000 Hrs @ 125°C

3800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 22mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A7388M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A7388M002
Capacitors - Aluminum Electrolytic Capacitors B41605A7388M002
CAP ALUM 3800UF 20% 40V SNAP

CAP ALUM 3800UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-3705-ND B41605A7388M002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C682U075AB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers