EPCOS AG Aluminum Electrolytic Capacitors B41605A4508M002

Description
5000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 27mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
5000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 27mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41605A4508M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41605A4508M002-ND
Aluminum Electrolytic Capacitors B41605A4508M002-ND
5000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 27mOhm @ 100Hz 5000 Hrs @ 125°C

5000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 27mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A4508M002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A4508M002
Capacitors - Aluminum Electrolytic Capacitors B41605A4508M002
CAP ALUM 5000UF 20% 25V SNAP

CAP ALUM 5000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41605A4508M002-ND B41605A4508M002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details