EPCOS AG Aluminum Electrolytic Capacitors B41605A0278M009

Description
2700µF 55V Aluminum Electrolytic Capacitors Radial, Can 24mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 55V Aluminum Electrolytic Capacitors Radial, Can 24mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41605A0278M009-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41605A0278M009-ND
Aluminum Electrolytic Capacitors B41605A0278M009-ND
2700µF 55V Aluminum Electrolytic Capacitors Radial, Can 24mOhm @ 100Hz 5000 Hrs @ 125°C

2700µF 55V Aluminum Electrolytic Capacitors Radial, Can 24mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A0278M009 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A0278M009
Capacitors - Aluminum Electrolytic Capacitors B41605A0278M009
CAP ALUM 2700UF 20% 55V RADIAL

CAP ALUM 2700UF 20% 55V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41605A0278M009-ND B41605A0278M009
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details