EPCOS AG Aluminum Electrolytic Capacitors B41605A0258M008

Description
2500µF 55V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2500µF 55V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 100Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-76886-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76886-ND
Aluminum Electrolytic Capacitors 495-76886-ND
2500µF 55V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 100Hz 5000 Hrs @ 125°C

2500µF 55V Aluminum Electrolytic Capacitors Radial, Can 31mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41605A0258M008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41605A0258M008
Capacitors - Aluminum Electrolytic Capacitors B41605A0258M008
CAP ALUM 2500UF 20% 55V RADIAL

CAP ALUM 2500UF 20% 55V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-76886-ND B41605A0258M008
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details