EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41570E8109Q000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41570E8109Q000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41570E8109Q000
Aluminum Electrolytic Capacitors: Screw terminals B41570E8109Q000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6380-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6380-ND
Aluminum Electrolytic Capacitors 495-6380-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 105°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41570E8109Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41570E8109Q000
Capacitors - Aluminum Electrolytic Capacitors B41570E8109Q000
CAP ALUM 10000UF 63V SCREW

CAP ALUM 10000UF 63V SCREW

Supplier's Site
Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos - 63W5794 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos
63W5794
Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos 63W5794
Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 mm, 0.018 ohm RoHS Compliant: Yes

Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 mm, 0.018 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41570E8109Q000 495-6380-ND B41570E8109Q000 63W5794
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, High Ripple, B41570 Series, 10000 F, +30%, -10%, 63 V, 51.6 Mm, 0.018 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details