EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41560A9229M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41560A9229M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41560A9229M000
Aluminum Electrolytic Capacitors: Screw terminals B41560A9229M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6120-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6120-ND
Aluminum Electrolytic Capacitors 495-6120-ND
22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 3000 Hrs @ 105°C

22000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22000UF 100V Capacitor
58-B41560A9229M000
22000UF 100V Capacitor 58-B41560A9229M000
CAP ALUM 22000UF 20% 100V SCREW Product overview: B41560A9229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A9229M000 can be used for catalog matching and distributor lookup.

CAP ALUM 22000UF 20% 100V SCREW Product overview: B41560A9229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A9229M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A9229M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A9229M000
Capacitors - Aluminum Electrolytic Capacitors B41560A9229M000
CAP ALUM 22000UF 20% 100V SCREW

CAP ALUM 22000UF 20% 100V SCREW

Supplier's Site
Cap, 22000Uf, 100V, Alu Elec, Screw Rohs Compliant Epcos - 83AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Uf, 100V, Alu Elec, Screw Rohs Compliant Epcos
83AH9768
Cap, 22000Uf, 100V, Alu Elec, Screw Rohs Compliant Epcos 83AH9768
CAP, 22000UF, 100V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 22000UF, 100V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41560A9229M000 495-6120-ND 58-B41560A9229M000 B41560A9229M000 83AH9768
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 22000UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 22000Uf, 100V, Alu Elec, Screw Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details