EPCOS AG Aluminum Electrolytic Capacitors B41560A9228M000

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6114-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6114-ND
Aluminum Electrolytic Capacitors 495-6114-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 3000 Hrs @ 105°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 70mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A9228M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A9228M000
Capacitors - Aluminum Electrolytic Capacitors B41560A9228M000
CAP ALUM 2200UF 20% 100V SCREW

CAP ALUM 2200UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-6114-ND B41560A9228M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details