SCREW TERMINALS 47000UF 63V
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B41560A8479M600-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |