EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41560A7339M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41560A7339M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41560A7339M000
Aluminum Electrolytic Capacitors: Screw terminals B41560A7339M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
33000uF 40V 0.006 Ohm Capacitor
58-B41560A7339M000
33000uF 40V 0.006 Ohm Capacitor 58-B41560A7339M000
Cap Aluminum Lytic 33000uF 40V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.006 Ohm 11A 3000h 105°C Product overview: B41560A7339M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 40V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 40V, 0.006 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7339M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33000uF 40V 20% (51.6 X 80.7mm) Clamp Mount Screw 0.006 Ohm 11A 3000h 105°C Product overview: B41560A7339M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 40V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 40V, 0.006 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7339M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6373-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6373-ND
Aluminum Electrolytic Capacitors 495-6373-ND
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 3000 Hrs @ 105°C

33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 Mm, 0.006 Ohm Rohs Compliant Epcos - 18T7230 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 Mm, 0.006 Ohm Rohs Compliant Epcos
18T7230
Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 Mm, 0.006 Ohm Rohs Compliant Epcos 18T7230
Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 mm, 0.006 ohm RoHS Compliant: Yes

Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 mm, 0.006 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A7339M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A7339M000
Capacitors - Aluminum Electrolytic Capacitors B41560A7339M000
CAP ALUM 33000UF 20% 40V SCREW

CAP ALUM 33000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41560A7339M000 58-B41560A7339M000 495-6373-ND 18T7230 B41560A7339M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals 33000uF 40V 0.006 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, High Ripple, B41560 Series, 33000 F, 20%, 40 V, 51.6 Mm, 0.006 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details