EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41560A7100M003

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41560A7100M003 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41560A7100M003
Aluminum Electrolytic Capacitors: Screw terminals B41560A7100M003
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
100000UF 40V Capacitor
58-B41560A7100M003
100000UF 40V Capacitor 58-B41560A7100M003
CAP ALUM 100000UF 20% 40V SCREW Product overview: B41560A7100M003 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7100M003 can be used for catalog matching and distributor lookup.

CAP ALUM 100000UF 20% 40V SCREW Product overview: B41560A7100M003 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A7100M003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41560A7100M003 - 766829-B41560A7100M003 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41560A7100M003
766829-B41560A7100M003
Aluminum Capacitors - B41560A7100M003 766829-B41560A7100M003
Manufacturer: EPCOS (TDK) Win Source Part Number: 766829-B41560A7100M0 03 Series: B41560 Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Screw Terminals Voltage Rating: 40V Applications: General Mounting: Chassis Mount Capacitance: 100000μF Tolerance: ±20% Lead Spacing: 1.122" (28.50mm) Impedance: 7 mOhm ESR (Equivalent Series Resistance): 8.2 mOhm @ 100Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: B41560 Categories: Capacitors Dimension: 2.532" Dia (64.30mm) Ripple Current - Low Frequency: 18A @ 100Hz Height - Seated (Maximum): 4.201" (106.70mm) Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766829-B41560A7100M003
Series: B41560
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 40V
Applications: General
Mounting: Chassis Mount
Capacitance: 100000μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Impedance: 7 mOhm
ESR (Equivalent Series Resistance): 8.2 mOhm @ 100Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Family Name: B41560
Categories: Capacitors
Dimension: 2.532" Dia (64.30mm)
Ripple Current - Low Frequency: 18A @ 100Hz
Height - Seated (Maximum): 4.201" (106.70mm)
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41560A7100M003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41560A7100M003
Capacitors - Aluminum Electrolytic Capacitors B41560A7100M003
CAP ALUM 100000UF 20% 40V SCREW

CAP ALUM 100000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41560A7100M003 58-B41560A7100M003 766829-B41560A7100M003 B41560A7100M003
Product Name Aluminum Electrolytic Capacitors: Screw terminals 100000UF 40V Capacitor Aluminum Capacitors - B41560A7100M003 Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100000 microF 100000 microF 100000 microF 100000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers