Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 150000UF 20% 25V SCREW
| TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41560A5150M003 | B41560A5150M003 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150000 microF | 150000 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |