EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41554E7339Q000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41554E7339Q000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41554E7339Q000
Aluminum Electrolytic Capacitors: Screw terminals B41554E7339Q000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6368-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6368-ND
Aluminum Electrolytic Capacitors 495-6368-ND
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 5000 Hrs @ 125°C

33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41554E7339Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41554E7339Q000
Capacitors - Aluminum Electrolytic Capacitors B41554E7339Q000
CAP ALUM 33000UF 40V SCREW

CAP ALUM 33000UF 40V SCREW

Supplier's Site
Cap, 33000Μf, 40V, Alu Elec, Screw; Capacitance Epcos - 16AC2958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Μf, 40V, Alu Elec, Screw; Capacitance Epcos
16AC2958
Cap, 33000Μf, 40V, Alu Elec, Screw; Capacitance Epcos 16AC2958
CAP, 33000µF, 40V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:40V; Product Range:B41554 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

CAP, 33000µF, 40V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:40V; Product Range:B41554 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41554E7339Q000 495-6368-ND B41554E7339Q000 16AC2958
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 33000Μf, 40V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details