EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505F7338M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505F7338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505F7338M000
Aluminum Electrolytic Capacitors: Snap-in B41505F7338M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
3300UF 35V Capacitor
58-B41505F7338M000
3300UF 35V Capacitor 58-B41505F7338M000
CAP ALUM 3300UF 20% 35V SNAP Product overview: B41505F7338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505F7338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 35V SNAP Product overview: B41505F7338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505F7338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41505F7338M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41505F7338M000-ND
Aluminum Electrolytic Capacitors B41505F7338M000-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505F7338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505F7338M000
Capacitors - Aluminum Electrolytic Capacitors B41505F7338M000
CAP ALUM 3300UF 20% 35V SNAP

CAP ALUM 3300UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41505F7338M000 58-B41505F7338M000 B41505F7338M000-ND B41505F7338M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 3300UF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details