EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A9228M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A9228M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A9228M000
Aluminum Electrolytic Capacitors: Snap-in B41505A9228M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6194-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6194-ND
Aluminum Electrolytic Capacitors 495-6194-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm 5000 Hrs @ 105°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200UF 100V Capacitor
58-B41505A9228M000
2200UF 100V Capacitor 58-B41505A9228M000
CAP ALUM 2200UF 20% 100V SNAP Product overview: B41505A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 100V SNAP Product overview: B41505A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A9228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A9228M000
Capacitors - Aluminum Electrolytic Capacitors B41505A9228M000
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site
Cap, 2200Μf, 100V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 100V, Alu Elec, Snap-In; Capacitance Epcos
16AC2952
Cap, 2200Μf, 100V, Alu Elec, Snap-In; Capacitance Epcos 16AC2952
CAP, 2200µF, 100V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:100V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 2200µF, 100V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:100V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A9228M000 495-6194-ND 58-B41505A9228M000 B41505A9228M000 16AC2952
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 2200UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 100V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details