PVC insulation
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 42mOhm @ 100Hz 5000 Hrs @ 105°C
Cap Aluminum Lytic 4700uF 63V 20% (35 X 35mm) Snap-In 10mm 0.042 Ohm 2.7A 5000h 105°C Bulk Product overview: B41505A8478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V, 0.042 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, 0.042 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A8478M000 can be used for catalog matching and distributor lookup.
CAP, 4700µF, 63V, ALU ELEC, SNAP-IN; Capacitance:4700µF; Voltage Rating:63V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 4700UF 20% 63V SNAP
CAP ALUM 4700UF 20% 63V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41505A8478M000 | 495-6191-ND | 58-B41505A8478M000 | 16AC2950 | B41505A8478M000 | B41505A8478M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 4700uF 63V 0.042 Ohm Capacitor | Cap, 4700Μf, 63V, Alu Elec, Snap-In; Capacitance Epcos | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized |