PVC insulation
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 3300UF 20% 63V SNAP
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41505A8338M007 | B41505A8338M007-ND | B41505A8338M007 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized |