EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A8108M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A8108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A8108M000
Aluminum Electrolytic Capacitors: Snap-in B41505A8108M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6187-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6187-ND
Aluminum Electrolytic Capacitors 495-6187-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 149mOhm @ 100Hz 5000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 149mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000UF 63V Capacitor
58-B41505A8108M000
1000UF 63V Capacitor 58-B41505A8108M000
CAP ALUM 1000UF 20% 63V SNAP Product overview: B41505A8108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A8108M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 63V SNAP Product overview: B41505A8108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A8108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A8108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A8108M000
Capacitors - Aluminum Electrolytic Capacitors B41505A8108M000
CAP ALUM 1000UF 20% 63V SNAP

CAP ALUM 1000UF 20% 63V SNAP

Supplier's Site
Capacitor - 43487808 - Radwell International
Willingboro, NJ, United States
Capacitor
43487808
Capacitor 43487808
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 Mm, 0.149 Ohm Rohs Compliant Epcos - 63W3593 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 Mm, 0.149 Ohm Rohs Compliant Epcos
63W3593
Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 Mm, 0.149 Ohm Rohs Compliant Epcos 63W3593
Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 mm, 0.149 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 mm, 0.149 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A8108M000 495-6187-ND 58-B41505A8108M000 B41505A8108M000 43487808 63W3593
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 1000UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Electrolytic Capacitor, Long Life, B41505 Series, 1000 F, 20%, 63 V, 22 Mm, 0.149 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details