PVC insulation
Cap Aluminum Lytic 2200uF 35V 20% (22 X 25mm) Snap-In 10mm 0.085 Ohm 1.1A 5000h 105°C Bulk Product overview: B41505A7228M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 0.085 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A7228M000 can be used for catalog matching and distributor lookup.
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 100Hz 5000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 2200UF, 35V, SNAP IN, CAPACITANCE:2200F, VOLTAGE RATING:35V, PRODUCT RANGE:B41505 SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:5000 HOURS @ 105C, HEIGHT:25MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 35V SNAP
CAP, ALU ELEC, 2200UF, 35V, SNAP IN; Capacitance:2200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:B41505 SeriesRoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41505A7228M000 | 58-B41505A7228M000 | 495-6184-ND | 108818823 | B41505A7228M000 | 80Y2276 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 2200uF 35V 0.085 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 2200Uf, 35V, Snap In; Capacitance Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2.20E9 microF | 2200 microF | 2200 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In | |
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |