EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A6478M007

Description
PVC insulation
Description
PVC insulation

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A6478M007 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A6478M007
Aluminum Electrolytic Capacitors: Snap-in B41505A6478M007
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Snap-In 4700Uf 50V / Bulk Epcos - 60K1844 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Snap-In 4700Uf 50V / Bulk Epcos
60K1844
Aluminum Electrolytic Snap-In 4700Uf 50V / Bulk Epcos 60K1844
ALUMINUM ELECTROLYTIC SNAP-IN 4700uF 50V / BULK

ALUMINUM ELECTROLYTIC SNAP-IN 4700uF 50V / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41505A6478M007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A6478M007
Capacitors - Aluminum Electrolytic Capacitors B41505A6478M007
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number B41505A6478M007 60K1844 B41505A6478M007
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Snap-In 4700Uf 50V / Bulk Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Capacitance Type Fixed Fixed
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details