EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A5688M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A5688M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A5688M000
Aluminum Electrolytic Capacitors: Snap-in B41505A5688M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6180-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6180-ND
Aluminum Electrolytic Capacitors 495-6180-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
6800UF 25V Capacitor
58-B41505A5688M000
6800UF 25V Capacitor 58-B41505A5688M000
CAP ALUM 6800UF 20% 25V SNAP Product overview: B41505A5688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A5688M000 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 25V SNAP Product overview: B41505A5688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A5688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6800Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos
16AC2943
Cap, 6800Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos 16AC2943
CAP, 6800µF, 25V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage Rating:25V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 6800µF, 25V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage Rating:25V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41505A5688M000 495-6180-ND 58-B41505A5688M000 16AC2943
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 6800UF 25V Capacitor Cap, 6800Μf, 25V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details