EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A0158M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A0158M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A0158M000
Aluminum Electrolytic Capacitors: Snap-in B41505A0158M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41505A0158M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41505A0158M000-ND
Aluminum Electrolytic Capacitors B41505A0158M000-ND
1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 83mOhm @ 100Hz 5000 Hrs @ 105°C

1500µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 83mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1500UF 80V Capacitor
58-B41505A0158M000
1500UF 80V Capacitor 58-B41505A0158M000
CAP ALUM 1500UF 20% 80V SNAP Product overview: B41505A0158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A0158M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 80V SNAP Product overview: B41505A0158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A0158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A0158M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A0158M000
Capacitors - Aluminum Electrolytic Capacitors B41505A0158M000
CAP ALUM 1500UF 20% 80V SNAP

CAP ALUM 1500UF 20% 80V SNAP

Supplier's Site
Capacitor - 108834949 - Radwell International
Willingboro, NJ, United States
Capacitor
108834949
Capacitor 108834949
CAP, 1500F, 80V, ALU ELEC, SNAP-IN; CAPACITANCE:1500F; VOLTAGE RATING:80V; PRODUCT RANGE:B41505 SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105°C; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 1500F, 80V, ALU ELEC, SNAP-IN; CAPACITANCE:1500F; VOLTAGE RATING:80V; PRODUCT RANGE:B41505 SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105°C; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 1500Μf, 80V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 80V, Alu Elec, Snap-In; Capacitance Epcos
16AC2940
Cap, 1500Μf, 80V, Alu Elec, Snap-In; Capacitance Epcos 16AC2940
CAP, 1500µF, 80V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage Rating:80V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1500µF, 80V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage Rating:80V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A0158M000 B41505A0158M000-ND 58-B41505A0158M000 B41505A0158M000 108834949 16AC2940
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 1500UF 80V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 1500Μf, 80V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1.50E9 microF 1500 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers