EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B9109M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B9109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B9109M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B9109M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
10000uF 100V 0.009 Ohm Capacitor
58-B41458B9109M000
10000uF 100V 0.009 Ohm Capacitor 58-B41458B9109M000
Cap Aluminum Lytic 10000uF 100V 20% (51.6 X 80.7mm) Stud Mount Screw 0.009 Ohm 10A 12000h 85°C Cardboard Product overview: B41458B9109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 100V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 100V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B9109M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 100V 20% (51.6 X 80.7mm) Stud Mount Screw 0.009 Ohm 10A 12000h 85°C Cardboard Product overview: B41458B9109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 100V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 100V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B9109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6353-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6353-ND
Aluminum Electrolytic Capacitors 495-6353-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, 10000Μf, 100V, Alu Elec, Screw; Capacitance Epcos - 16AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 100V, Alu Elec, Screw; Capacitance Epcos
16AC2937
Cap, 10000Μf, 100V, Alu Elec, Screw; Capacitance Epcos 16AC2937
CAP, 10000µF, 100V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:100V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 100V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:100V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B9109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B9109M000
Capacitors - Aluminum Electrolytic Capacitors B41458B9109M000
CAP ALUM 10000UF 20% 100V SCREW

CAP ALUM 10000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41458B9109M000 58-B41458B9109M000 495-6353-ND 16AC2937 B41458B9109M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals 10000uF 100V 0.009 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 10000Μf, 100V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details