EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B8479M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B8479M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B8479M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B8479M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - B41458B8479M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41458B8479M000-ND
Aluminum Electrolytic Capacitors B41458B8479M000-ND
47000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C

47000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
47000uF 63V 0.005 Ohm Capacitor
58-B41458B8479M000
47000uF 63V 0.005 Ohm Capacitor 58-B41458B8479M000
Cap Aluminum Lytic 47000uF 63V 20% (64.3 X 105.7mm) Stud Mount Screw 0.005 Ohm 18A 12000h 85°C Product overview: B41458B8479M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 63V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 63V, 0.005 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8479M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47000uF 63V 20% (64.3 X 105.7mm) Stud Mount Screw 0.005 Ohm 18A 12000h 85°C Product overview: B41458B8479M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 63V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 63V, 0.005 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8479M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47000Μf, 63V, Alu Elec, Screw; Capacitance Epcos - 16AC2935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
16AC2935
Cap, 47000Μf, 63V, Alu Elec, Screw; Capacitance Epcos 16AC2935
CAP, 47000µF, 63V, ALU ELEC, SCREW; Capacitance:47000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

CAP, 47000µF, 63V, ALU ELEC, SCREW; Capacitance:47000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41458B8479M000 B41458B8479M000-ND 58-B41458B8479M000 16AC2935
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 47000uF 63V 0.005 Ohm Capacitor Cap, 47000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details