Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 68000UF 20% 40V SCREW Product overview: B41458B7689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B7689M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021683-B41458B7689M
Packaging: Bulk
Voltage Rating: 40V
Applications: General Purpose
Height - Seated (Max): 4.201" (106.70mm)
Mounting: Chassis Mount
Capacitance: 68000μF
Tolerance: ±20%
Lead Spacing: 0.874" (22.20mm)
Impedance: 8.4 mOhm
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
ESR: 10 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 16A @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
68000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 12000 Hrs @ 85°C
CAP, 68000µF, 40V, ALU ELEC, SCREW; Capacitance:68000µF;
CAP ALUM 68000UF 20% 40V SCREW
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41458B7689M000 | 58-B41458B7689M000 | 1021683-B41458B7689M000 | 495-6349-ND | 16AC2932 | B41458B7689M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | 68000UF 40V Capacitor | Aluminum Capacitors - B41458B7689M000 | Aluminum Electrolytic Capacitors | Cap, 68000Μf, 40V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF | 68000 microF | 68000 microF | 68000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |