EPCOS AG Aluminum Electrolytic Capacitors B41458B7109M000

Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6343-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6343-ND
Aluminum Electrolytic Capacitors 495-6343-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - B41458B7109M000 - 847232-B41458B7109M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41458B7109M000
847232-B41458B7109M000
Aluminum Capacitors - B41458B7109M000 847232-B41458B7109M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 847232-B41458B7109M0 00 Series: B41458 Features: 10000 µF 40 V Aluminum Electrolytic Capacitors Package: Bulk Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0055 Other Part Number: 495-6343, B41458B7109M, B41458B7109M-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 847232-B41458B7109M000
Series: B41458
Features: 10000 µF 40 V Aluminum Electrolytic Capacitors
Package: Bulk
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Other Part Number: 495-6343, B41458B7109M, B41458B7109M-ND

Buy Now Datasheet
Singapore, Singapore
10000UF 40V Capacitor
58-B41458B7109M000
10000UF 40V Capacitor 58-B41458B7109M000
CAP ALUM 10000UF 20% 40V SCREW Product overview: B41458B7109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B7109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 40V SCREW Product overview: B41458B7109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B7109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B7109M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B7109M000
Capacitors - Aluminum Electrolytic Capacitors B41458B7109M000
CAP ALUM 10000UF 20% 40V SCREW

CAP ALUM 10000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6343-ND 847232-B41458B7109M000 58-B41458B7109M000 B41458B7109M000
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - B41458B7109M000 10000UF 40V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details