Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 100000UF 20% 40V SCREW Product overview: B41458B7100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B7100M000 can be used for catalog matching and distributor lookup.
100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8.2mOhm @ 100Hz 12000 Hrs @ 85°C
CAP, 0.1F, 40V, ALU ELEC, SCREW; Capacitance:0.1F; Voltage Rating:40V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
CAP ALUM 100000UF 20% 40V SCREW
CAP ALUM 100000UF 20% 40V SCREW
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41458B7100M000 | 58-B41458B7100M000 | 495-6342-ND | 16AC2928 | B41458B7100M000 | B41458B7100M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | 100000UF 40V Capacitor | Aluminum Electrolytic Capacitors | Cap, 0.1F, 40V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | Leaded Capacitor; Chassis Mount | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |